Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J204V

Description
RES 200K OHM 5% 1/4W 0603
Datasheet
Description
RES 200K OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J204V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J204V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J204V
RES 200K OHM 5% 1/4W 0603

RES 200K OHM 5% 1/4W 0603

Supplier's Site
Chip Resistor - Surface Mount - ERJ-UP3J204V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J204V
Chip Resistor - Surface Mount ERJ-UP3J204V
RES 200K OHM 5% 1/4W 0603

RES 200K OHM 5% 1/4W 0603

Supplier's Site Datasheet
Res, 200K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1986
Res, 200K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1986
RES, 200K, 5%, 0.25W, 0603, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200K, 5%, 0.25W, 0603, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1985 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1985
Res, 200K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1985
RES, 200K, 5%, 0.25W, 0603, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200K, 5%, 0.25W, 0603, THICK FILM; Resistance:200kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ERJ-UP3J204V ERJ-UP3J204V 68AH1986
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 200K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details