Panasonic Res, 200R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J201V

Description
RES, 200R, 5%, 0.25W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 200R, 5%, 0.25W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3084
Res, 200R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3084
RES, 200R, 5%, 0.25W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 200R, 5%, 0.25W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3085
Res, 200R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3085
RES, 200R, 5%, 0.25W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 200R, 5%, 0.25W, 0603, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J201V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J201V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J201V
RES 200 OHM 5% 1/4W 0603

RES 200 OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH3084 ERJ-UP3J201V
Product Name Res, 200R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details