Panasonic Res, 1R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J1R0V

Description
RES, 1R, 5%, 0.25W, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 1R, 5%, 0.25W, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0978 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0978
Res, 1R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0978
RES, 1R, 5%, 0.25W, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 1R, 5%, 0.25W, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3035
Res, 1R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3035
RES, 1R, 5%, 0.25W, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 1R, 5%, 0.25W, 0603, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0978
Product Name Res, 1R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details