Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J182V

Description
RES 1.8K OHM 5% 1/4W 0603
Datasheet
Description
RES 1.8K OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J182V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J182V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J182V
RES 1.8K OHM 5% 1/4W 0603

RES 1.8K OHM 5% 1/4W 0603

Supplier's Site
Res, 1K8, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3077
Res, 1K8, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3077
RES, 1K8, 5%, 0.25W, 0603, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K8, 5%, 0.25W, 0603, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 1K8, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1975 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1975
Res, 1K8, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1975
RES, 1K8, 5%, 0.25W, 0603, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K8, 5%, 0.25W, 0603, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3J182V 68AH3077
Product Name Resistors - Chip Resistor - Surface Mount Res, 1K8, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1800 ohms 1800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details