Panasonic Chip Resistor - Surface Mount ERJ-UP3J163V

Description
RES 16K OHM 5% 1/4W 0603
Datasheet
Description
RES 16K OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3J163V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J163V
Chip Resistor - Surface Mount ERJ-UP3J163V
RES 16K OHM 5% 1/4W 0603

RES 16K OHM 5% 1/4W 0603

Supplier's Site Datasheet
Res, 16K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0994
Res, 16K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0994
RES, 16K, 5%, 0.25W, 0603, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 16K, 5%, 0.25W, 0603, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1972
Res, 16K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1972
RES, 16K, 5%, 0.25W, 0603, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 16K, 5%, 0.25W, 0603, THICK FILM; Resistance:16kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J163V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J163V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J163V
RES 16K OHM 5% 1/4W 0603

RES 16K OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-UP3J163V 68AH0994 ERJ-UP3J163V
Product Name Chip Resistor - Surface Mount Res, 16K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 16000 ohms 16000 ohms 16000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573229 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 13 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details