Panasonic Res, 1K6, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J162V

Description
RES, 1K6, 5%, 0.25W, 0603, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 1K6, 5%, 0.25W, 0603, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K6, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3073
Res, 1K6, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3073
RES, 1K6, 5%, 0.25W, 0603, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K6, 5%, 0.25W, 0603, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3074
Res, 1K6, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3074
RES, 1K6, 5%, 0.25W, 0603, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K6, 5%, 0.25W, 0603, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3J162V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J162V
Chip Resistor - Surface Mount ERJ-UP3J162V
RES 1.6K OHM 5% 1/4W 0603

RES 1.6K OHM 5% 1/4W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J162V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J162V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J162V
RES 1.6K OHM 5% 1/4W 0603

RES 1.6K OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors
Product Number 68AH3073 ERJ-UP3J162V ERJ-UP3J162V
Product Name Res, 1K6, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 1600 ohms 1600 ohms 1600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details