Panasonic Res, 160R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J161V

Description
RES, 160R, 5%, 0.25W, 0603, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 160R, 5%, 0.25W, 0603, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 160R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0993
Res, 160R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0993
RES, 160R, 5%, 0.25W, 0603, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 160R, 5%, 0.25W, 0603, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3072
Res, 160R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3072
RES, 160R, 5%, 0.25W, 0603, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 160R, 5%, 0.25W, 0603, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3J161V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J161V
Chip Resistor - Surface Mount ERJ-UP3J161V
RES 160 OHM 5% 1/4W 0603

RES 160 OHM 5% 1/4W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J161V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J161V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J161V
RES 160 OHM 5% 1/4W 0603

RES 160 OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors
Product Number 68AH0993 ERJ-UP3J161V ERJ-UP3J161V
Product Name Res, 160R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 160 ohms 160 ohms 160 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573194 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details