Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J155V

Description
RES 1.5M OHM 5% 1/4W 0603
Datasheet
Description
RES 1.5M OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J155V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J155V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J155V
RES 1.5M OHM 5% 1/4W 0603

RES 1.5M OHM 5% 1/4W 0603

Supplier's Site
Res, 1M5, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3071 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3071
Res, 1M5, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3071
RES, 1M5, 5%, 0.25W, 0603, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1M5, 5%, 0.25W, 0603, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M5, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3070
Res, 1M5, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3070
RES, 1M5, 5%, 0.25W, 0603, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1M5, 5%, 0.25W, 0603, THICK FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3J155V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J155V
Chip Resistor - Surface Mount ERJ-UP3J155V
RES 1.5M OHM 5% 1/4W 0603

RES 1.5M OHM 5% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number ERJ-UP3J155V 68AH3071 ERJ-UP3J155V
Product Name Resistors - Chip Resistor - Surface Mount Res, 1M5, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1.50E6 ohms 1.50E6 ohms 1.50E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691787 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details