Panasonic Chip Resistor - Surface Mount ERJ-UP3J154V

Description
RES 150K OHM 5% 1/4W 0603
Datasheet
Description
RES 150K OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3J154V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3J154V
Chip Resistor - Surface Mount ERJ-UP3J154V
RES 150K OHM 5% 1/4W 0603

RES 150K OHM 5% 1/4W 0603

Supplier's Site Datasheet
Res, 150K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0991
Res, 150K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0991
RES, 150K, 5%, 0.25W, 0603, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 150K, 5%, 0.25W, 0603, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1970
Res, 150K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1970
RES, 150K, 5%, 0.25W, 0603, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 150K, 5%, 0.25W, 0603, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J154V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J154V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J154V
RES 150K OHM 5% 1/4W 0603

RES 150K OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-UP3J154V 68AH0991 ERJ-UP3J154V
Product Name Chip Resistor - Surface Mount Res, 150K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 150000 ohms 150000 ohms 150000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573153 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers