Panasonic Res, 1K5, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J152V

Description
RES, 1K5, 5%, 0.25W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 5%, 0.25W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0989
Res, 1K5, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0989
RES, 1K5, 5%, 0.25W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K5, 5%, 0.25W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3069
Res, 1K5, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3069
RES, 1K5, 5%, 0.25W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K5, 5%, 0.25W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0989
Product Name Res, 1K5, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details