Panasonic Res, 15R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J150V

Description
RES, 15R, 5%, 0.25W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 15R, 5%, 0.25W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3068
Res, 15R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3068
RES, 15R, 5%, 0.25W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 15R, 5%, 0.25W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3067
Res, 15R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3067
RES, 15R, 5%, 0.25W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 15R, 5%, 0.25W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J150V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J150V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J150V
RES 15 OHM 5% 1/4W 0603

RES 15 OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH3068 ERJ-UP3J150V
Product Name Res, 15R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2702FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details