Panasonic Res, 1M2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J125V

Description
RES, 1M2, 5%, 0.25W, 0603, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 1M2, 5%, 0.25W, 0603, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3059
Res, 1M2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3059
RES, 1M2, 5%, 0.25W, 0603, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1M2, 5%, 0.25W, 0603, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3060
Res, 1M2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3060
RES, 1M2, 5%, 0.25W, 0603, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1M2, 5%, 0.25W, 0603, THICK FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH3059
Product Name Res, 1M2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1.20E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details