Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J122V

Description
RES 1.2K OHM 5% 1/4W 0603
Datasheet
Description
RES 1.2K OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J122V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J122V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J122V
RES 1.2K OHM 5% 1/4W 0603

RES 1.2K OHM 5% 1/4W 0603

Supplier's Site
Res, 1K2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1961
Res, 1K2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1961
RES, 1K2, 5%, 0.25W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K2, 5%, 0.25W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3057
Res, 1K2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3057
RES, 1K2, 5%, 0.25W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K2, 5%, 0.25W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3J122V 68AH1961
Product Name Resistors - Chip Resistor - Surface Mount Res, 1K2, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567759 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details