Panasonic Res, 120R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J121V

Description
RES, 120R, 5%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 120R, 5%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3056
Res, 120R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3056
RES, 120R, 5%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 120R, 5%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1960
Res, 120R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1960
RES, 120R, 5%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 120R, 5%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH3056
Product Name Res, 120R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details