Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J120V

Description
RES 12 OHM 5% 1/4W 0603
Datasheet
Description
RES 12 OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J120V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J120V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J120V
RES 12 OHM 5% 1/4W 0603

RES 12 OHM 5% 1/4W 0603

Supplier's Site
Res, 12R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0983
Res, 12R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0983
RES, 12R, 5%, 0.25W, 0603, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 12R, 5%, 0.25W, 0603, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0984
Res, 12R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0984
RES, 12R, 5%, 0.25W, 0603, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 12R, 5%, 0.25W, 0603, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3J120V 68AH0983
Product Name Resistors - Chip Resistor - Surface Mount Res, 12R, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers