Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3J115V

Description
RES 1.1M OHM 5% 1/4W 0603
Datasheet
Description
RES 1.1M OHM 5% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3J115V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3J115V
Resistors - Chip Resistor - Surface Mount ERJ-UP3J115V
RES 1.1M OHM 5% 1/4W 0603

RES 1.1M OHM 5% 1/4W 0603

Supplier's Site
Res, 1M1, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M1, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3055
Res, 1M1, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3055
RES, 1M1, 5%, 0.25W, 0603, THICK FILM; Resistance:1.1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1M1, 5%, 0.25W, 0603, THICK FILM; Resistance:1.1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M1, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M1, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1959
Res, 1M1, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1959
RES, 1M1, 5%, 0.25W, 0603, THICK FILM; Resistance:1.1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 1M1, 5%, 0.25W, 0603, THICK FILM; Resistance:1.1Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3J115V 68AH3055
Product Name Resistors - Chip Resistor - Surface Mount Res, 1M1, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1.10E6 ohms 1.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
3 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers