Panasonic Res, 100K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3J104V

Description
RES, 100K, 5%, 0.25W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 5%, 0.25W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0981
Res, 100K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0981
RES, 100K, 5%, 0.25W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100K, 5%, 0.25W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3045
Res, 100K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3045
RES, 100K, 5%, 0.25W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100K, 5%, 0.25W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0981
Product Name Res, 100K, 5%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details