Panasonic Chip Resistor - Surface Mount ERJ-UP3F97R6V

Description
RES 97.6 OHM 1% 1.4W 0603
Datasheet
Description
RES 97.6 OHM 1% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F97R6V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F97R6V
Chip Resistor - Surface Mount ERJ-UP3F97R6V
RES 97.6 OHM 1% 1.4W 0603

RES 97.6 OHM 1% 1.4W 0603

Supplier's Site Datasheet
Res, 97R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3031
Res, 97R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3031
RES, 97R6, 1%, 0.25W, 0603, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 97R6, 1%, 0.25W, 0603, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 97R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1944
Res, 97R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1944
RES, 97R6, 1%, 0.25W, 0603, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 97R6, 1%, 0.25W, 0603, THICK FILM; Resistance:97.6ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F97R6V 68AH3031
Product Name Chip Resistor - Surface Mount Res, 97R6, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 97.6 ohms 97.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details