Panasonic Res, 9K53, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F9531V

Description
RES, 9K53, 1%, 0.25W, 0603, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K53, 1%, 0.25W, 0603, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K53, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1941 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1941
Res, 9K53, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1941
RES, 9K53, 1%, 0.25W, 0603, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K53, 1%, 0.25W, 0603, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K53, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3028
Res, 9K53, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3028
RES, 9K53, 1%, 0.25W, 0603, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K53, 1%, 0.25W, 0603, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1941
Product Name Res, 9K53, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details