Panasonic Res, 953R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F9530V

Description
RES, 953R, 1%, 0.25W, 0603, THICK FILM; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 953R, 1%, 0.25W, 0603, THICK FILM; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 953R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3027
Res, 953R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3027
RES, 953R, 1%, 0.25W, 0603, THICK FILM; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 953R, 1%, 0.25W, 0603, THICK FILM; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 953R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3026
Res, 953R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3026
RES, 953R, 1%, 0.25W, 0603, THICK FILM; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 953R, 1%, 0.25W, 0603, THICK FILM; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH3027
Product Name Res, 953R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details