Panasonic Res, 93K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F9312V

Description
RES, 93K1, 1%, 0.25W, 0603, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 93K1, 1%, 0.25W, 0603, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 93K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0972
Res, 93K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0972
RES, 93K1, 1%, 0.25W, 0603, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 93K1, 1%, 0.25W, 0603, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 93K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0973
Res, 93K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0973
RES, 93K1, 1%, 0.25W, 0603, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 93K1, 1%, 0.25W, 0603, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0972
Product Name Res, 93K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 93100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details