Panasonic Res, 9K31, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F9311V

Description
RES, 9K31, 1%, 0.25W, 0603, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K31, 1%, 0.25W, 0603, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K31, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3022
Res, 9K31, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3022
RES, 9K31, 1%, 0.25W, 0603, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K31, 1%, 0.25W, 0603, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K31, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K31, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3023
Res, 9K31, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3023
RES, 9K31, 1%, 0.25W, 0603, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K31, 1%, 0.25W, 0603, THICK FILM; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH3022
Product Name Res, 9K31, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614931-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details