Panasonic Res, 931R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F9310V

Description
RES, 931R, 1%, 0.25W, 0603, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 931R, 1%, 0.25W, 0603, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 931R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1939
Res, 931R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1939
RES, 931R, 1%, 0.25W, 0603, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 931R, 1%, 0.25W, 0603, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 931R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1940
Res, 931R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1940
RES, 931R, 1%, 0.25W, 0603, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 931R, 1%, 0.25W, 0603, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1939
Product Name Res, 931R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details