Panasonic Res, 91R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F91R0V

Description
RES, 91R, 1%, 0.25W, 0603, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 91R, 1%, 0.25W, 0603, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1933
Res, 91R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1933
RES, 91R, 1%, 0.25W, 0603, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 91R, 1%, 0.25W, 0603, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0969 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0969
Res, 91R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0969
RES, 91R, 1%, 0.25W, 0603, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 91R, 1%, 0.25W, 0603, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1933
Product Name Res, 91R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 91 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details