Panasonic Res, 910K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F9103V

Description
RES, 910K, 1%, 0.25W, 0603, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 910K, 1%, 0.25W, 0603, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 910K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0971 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0971
Res, 910K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0971
RES, 910K, 1%, 0.25W, 0603, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 910K, 1%, 0.25W, 0603, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 910K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1936
Res, 910K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1936
RES, 910K, 1%, 0.25W, 0603, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 910K, 1%, 0.25W, 0603, THICK FILM; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F9103V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F9103V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F9103V
RES 910K OHM 1% 1/4W 0603

RES 910K OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH0971 ERJ-UP3F9103V
Product Name Res, 910K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 910000 ohms 910000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details