Panasonic Res, 9K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F9101V

Description
RES, 9K1, 1%, 0.25W, 0603, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 9K1, 1%, 0.25W, 0603, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1935
Res, 9K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1935
RES, 9K1, 1%, 0.25W, 0603, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 9K1, 1%, 0.25W, 0603, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3019
Res, 9K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3019
RES, 9K1, 1%, 0.25W, 0603, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 9K1, 1%, 0.25W, 0603, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1935
Product Name Res, 9K1, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers