Panasonic Res, 909K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F9093V

Description
RES, 909K, 1%, 0.25W, 0603, THICK FILM; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 909K, 1%, 0.25W, 0603, THICK FILM; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 909K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3018
Res, 909K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3018
RES, 909K, 1%, 0.25W, 0603, THICK FILM; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 909K, 1%, 0.25W, 0603, THICK FILM; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 909K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0968
Res, 909K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0968
RES, 909K, 1%, 0.25W, 0603, THICK FILM; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 909K, 1%, 0.25W, 0603, THICK FILM; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH3018
Product Name Res, 909K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 909000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details