Panasonic Res, 88R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F88R7V

Description
RES, 88R7, 1%, 0.25W, 0603, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 88R7, 1%, 0.25W, 0603, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 88R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1925
Res, 88R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1925
RES, 88R7, 1%, 0.25W, 0603, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 88R7, 1%, 0.25W, 0603, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 88R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1924
Res, 88R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1924
RES, 88R7, 1%, 0.25W, 0603, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 88R7, 1%, 0.25W, 0603, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1925
Product Name Res, 88R7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details