Panasonic Res, 88K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F8872V

Description
RES, 88K7, 1%, 0.25W, 0603, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 88K7, 1%, 0.25W, 0603, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 88K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1928
Res, 88K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1928
RES, 88K7, 1%, 0.25W, 0603, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 88K7, 1%, 0.25W, 0603, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 88K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1929
Res, 88K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1929
RES, 88K7, 1%, 0.25W, 0603, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 88K7, 1%, 0.25W, 0603, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1928
Product Name Res, 88K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 88700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details