Panasonic Res, 8K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F8871V

Description
RES, 8K87, 1%, 0.25W, 0603, THICK FILM; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K87, 1%, 0.25W, 0603, THICK FILM; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0966
Res, 8K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0966
RES, 8K87, 1%, 0.25W, 0603, THICK FILM; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K87, 1%, 0.25W, 0603, THICK FILM; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1927
Res, 8K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1927
RES, 8K87, 1%, 0.25W, 0603, THICK FILM; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K87, 1%, 0.25W, 0603, THICK FILM; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0966
Product Name Res, 8K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details