Panasonic Res, 887R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F8870V

Description
RES, 887R, 1%, 0.25W, 0603, THICK FILM; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 887R, 1%, 0.25W, 0603, THICK FILM; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 887R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 887R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0965
Res, 887R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0965
RES, 887R, 1%, 0.25W, 0603, THICK FILM; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 887R, 1%, 0.25W, 0603, THICK FILM; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 887R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 887R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1926
Res, 887R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1926
RES, 887R, 1%, 0.25W, 0603, THICK FILM; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 887R, 1%, 0.25W, 0603, THICK FILM; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0965
Product Name Res, 887R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details