Panasonic Res, 866R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F8660V

Description
RES, 866R, 1%, 0.25W, 0603, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 866R, 1%, 0.25W, 0603, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 866R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH3008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH3008
Res, 866R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH3008
RES, 866R, 1%, 0.25W, 0603, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 866R, 1%, 0.25W, 0603, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 866R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1922
Res, 866R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1922
RES, 866R, 1%, 0.25W, 0603, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 866R, 1%, 0.25W, 0603, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH3008
Product Name Res, 866R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details