Panasonic Res, 825K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F8253V

Description
RES, 825K, 1%, 0.25W, 0603, THICK FILM; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 825K, 1%, 0.25W, 0603, THICK FILM; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 825K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2999
Res, 825K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2999
RES, 825K, 1%, 0.25W, 0603, THICK FILM; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 825K, 1%, 0.25W, 0603, THICK FILM; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 825K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1919
Res, 825K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1919
RES, 825K, 1%, 0.25W, 0603, THICK FILM; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 825K, 1%, 0.25W, 0603, THICK FILM; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2999
Product Name Res, 825K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 825000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details