Panasonic Res, 82K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F8252V

Description
RES, 82K5, 1%, 0.25W, 0603, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 82K5, 1%, 0.25W, 0603, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2998
Res, 82K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2998
RES, 82K5, 1%, 0.25W, 0603, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 82K5, 1%, 0.25W, 0603, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1918
Res, 82K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1918
RES, 82K5, 1%, 0.25W, 0603, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 82K5, 1%, 0.25W, 0603, THICK FILM; Resistance:82.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2998
Product Name Res, 82K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 82500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details