Panasonic Res, 8K25, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F8251V

Description
RES, 8K25, 1%, 0.25W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K25, 1%, 0.25W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K25, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2997
Res, 8K25, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2997
RES, 8K25, 1%, 0.25W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K25, 1%, 0.25W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1917
Res, 8K25, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1917
RES, 8K25, 1%, 0.25W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K25, 1%, 0.25W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2997
Product Name Res, 8K25, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers