Panasonic Res, 82K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F8202V

Description
RES, 82K, 1%, 0.25W, 0603, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 82K, 1%, 0.25W, 0603, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2993 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2993
Res, 82K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2993
RES, 82K, 1%, 0.25W, 0603, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 82K, 1%, 0.25W, 0603, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2994
Res, 82K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2994
RES, 82K, 1%, 0.25W, 0603, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 82K, 1%, 0.25W, 0603, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F8202V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F8202V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F8202V
RES 82K OHM 1% 1/4W 0603

RES 82K OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH2993 ERJ-UP3F8202V
Product Name Res, 82K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 82000 ohms 82000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details