Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F8201V

Description
RES 8.2K OHM 1% 1/4W 0603
Datasheet
Description
RES 8.2K OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F8201V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F8201V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F8201V
RES 8.2K OHM 1% 1/4W 0603

RES 8.2K OHM 1% 1/4W 0603

Supplier's Site
Res, 8K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2992
Res, 8K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2992
RES, 8K2, 1%, 0.25W, 0603, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 8K2, 1%, 0.25W, 0603, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1915
Res, 8K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1915
RES, 8K2, 1%, 0.25W, 0603, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 8K2, 1%, 0.25W, 0603, THICK FILM; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F8201V 68AH2992
Product Name Resistors - Chip Resistor - Surface Mount Res, 8K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 8200 ohms 8200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-2176768-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers