Panasonic Res, 820R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F8200V

Description
RES, 820R, 1%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 820R, 1%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 820R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2991
Res, 820R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2991
RES, 820R, 1%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 820R, 1%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1914
Res, 820R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1914
RES, 820R, 1%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 820R, 1%, 0.25W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F8200V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F8200V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F8200V
RES 820 OHM 1% 1/4W 0603

RES 820 OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 68AH2991 ERJ-UP3F8200V
Product Name Res, 820R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details