Panasonic Res, 806R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F8060V

Description
RES, 806R, 1%, 0.25W, 0603, THICK FILM; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 806R, 1%, 0.25W, 0603, THICK FILM; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 806R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1910
Res, 806R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1910
RES, 806R, 1%, 0.25W, 0603, THICK FILM; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 806R, 1%, 0.25W, 0603, THICK FILM; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 806R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1909
Res, 806R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1909
RES, 806R, 1%, 0.25W, 0603, THICK FILM; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 806R, 1%, 0.25W, 0603, THICK FILM; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-UP3F8060V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F8060V
Chip Resistor - Surface Mount ERJ-UP3F8060V
RES 806 OHM 1% 1.4W 0603

RES 806 OHM 1% 1.4W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AH1910 ERJ-UP3F8060V
Product Name Res, 806R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details