Panasonic Res, 78K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F7872V

Description
RES, 78K7, 1%, 0.25W, 0603, THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 78K7, 1%, 0.25W, 0603, THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 78K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0957
Res, 78K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0957
RES, 78K7, 1%, 0.25W, 0603, THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 78K7, 1%, 0.25W, 0603, THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 78K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 78K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0956
Res, 78K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0956
RES, 78K7, 1%, 0.25W, 0603, THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 78K7, 1%, 0.25W, 0603, THICK FILM; Resistance:78.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0957
Product Name Res, 78K7, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 78700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details