Panasonic Chip Resistor - Surface Mount ERJ-UP3F7871V

Description
RES 7.87K OHM 1% 1.4W 0603
Datasheet
Description
RES 7.87K OHM 1% 1.4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-UP3F7871V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-UP3F7871V
Chip Resistor - Surface Mount ERJ-UP3F7871V
RES 7.87K OHM 1% 1.4W 0603

RES 7.87K OHM 1% 1.4W 0603

Supplier's Site Datasheet
Res, 7K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2984
Res, 7K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2984
RES, 7K87, 1%, 0.25W, 0603, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K87, 1%, 0.25W, 0603, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1905
Res, 7K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1905
RES, 7K87, 1%, 0.25W, 0603, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K87, 1%, 0.25W, 0603, THICK FILM; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-UP3F7871V 68AH2984
Product Name Chip Resistor - Surface Mount Res, 7K87, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 7870 ohms 7870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573129 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details