Panasonic Res, 76R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F76R8V

Description
RES, 76R8, 1%, 0.25W, 0603, THICK FILM; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 76R8, 1%, 0.25W, 0603, THICK FILM; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0954
Res, 76R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0954
RES, 76R8, 1%, 0.25W, 0603, THICK FILM; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76R8, 1%, 0.25W, 0603, THICK FILM; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0953
Res, 76R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0953
RES, 76R8, 1%, 0.25W, 0603, THICK FILM; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76R8, 1%, 0.25W, 0603, THICK FILM; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH0954
Product Name Res, 76R8, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details