Panasonic Res, 7K68, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F7681V

Description
RES, 7K68, 1%, 0.25W, 0603, THICK FILM; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7K68, 1%, 0.25W, 0603, THICK FILM; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K68, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1900
Res, 7K68, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1900
RES, 7K68, 1%, 0.25W, 0603, THICK FILM; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K68, 1%, 0.25W, 0603, THICK FILM; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K68, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1899
Res, 7K68, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1899
RES, 7K68, 1%, 0.25W, 0603, THICK FILM; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K68, 1%, 0.25W, 0603, THICK FILM; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1900
Product Name Res, 7K68, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 7680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details