Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F7502V

Description
RES 75K OHM 1% 1/4W 0603
Datasheet
Description
RES 75K OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F7502V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F7502V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F7502V
RES 75K OHM 1% 1/4W 0603

RES 75K OHM 1% 1/4W 0603

Supplier's Site
Res, 75K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH0952 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH0952
Res, 75K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH0952
RES, 75K, 1%, 0.25W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 75K, 1%, 0.25W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1896
Res, 75K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1896
RES, 75K, 1%, 0.25W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

RES, 75K, 1%, 0.25W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F7502V 68AH0952
Product Name Resistors - Chip Resistor - Surface Mount Res, 75K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 75000 ohms 75000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers