Panasonic Resistors - Chip Resistor - Surface Mount ERJ-UP3F7501V

Description
RES 7.5K OHM 1% 1/4W 0603
Datasheet
Description
RES 7.5K OHM 1% 1/4W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-UP3F7501V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-UP3F7501V
Resistors - Chip Resistor - Surface Mount ERJ-UP3F7501V
RES 7.5K OHM 1% 1/4W 0603

RES 7.5K OHM 1% 1/4W 0603

Supplier's Site
Res, 7K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1895
Res, 7K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1895
RES, 7K5, 1%, 0.25W, 0603, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 7K5, 1%, 0.25W, 0603, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1894
Res, 7K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1894
RES, 7K5, 1%, 0.25W, 0603, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 7K5, 1%, 0.25W, 0603, THICK FILM; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-UP3F7501V 68AH1895
Product Name Resistors - Chip Resistor - Surface Mount Res, 7K5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details