Panasonic Res, 73K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F7322V

Description
RES, 73K2, 1%, 0.25W, 0603, THICK FILM; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 73K2, 1%, 0.25W, 0603, THICK FILM; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 73K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2975 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2975
Res, 73K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2975
RES, 73K2, 1%, 0.25W, 0603, THICK FILM; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 73K2, 1%, 0.25W, 0603, THICK FILM; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 73K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2974
Res, 73K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2974
RES, 73K2, 1%, 0.25W, 0603, THICK FILM; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 73K2, 1%, 0.25W, 0603, THICK FILM; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2975
Product Name Res, 73K2, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 73200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details