Panasonic Res, 732R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F7320V

Description
RES, 732R, 1%, 0.25W, 0603, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet
Description
RES, 732R, 1%, 0.25W, 0603, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 732R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2973 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2973
Res, 732R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2973
RES, 732R, 1%, 0.25W, 0603, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 732R, 1%, 0.25W, 0603, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 732R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2972
Res, 732R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2972
RES, 732R, 1%, 0.25W, 0603, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, 732R, 1%, 0.25W, 0603, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2973
Product Name Res, 732R, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details