Panasonic Res, 71R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F71R5V

Description
RES, 71R5, 1%, 0.25W, 0603, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 71R5, 1%, 0.25W, 0603, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 71R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2968
Res, 71R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2968
RES, 71R5, 1%, 0.25W, 0603, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 71R5, 1%, 0.25W, 0603, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1883
Res, 71R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1883
RES, 71R5, 1%, 0.25W, 0603, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 71R5, 1%, 0.25W, 0603, THICK FILM; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH2968
Product Name Res, 71R5, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details