Panasonic Res, 715K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F7153V

Description
RES, 715K, 1%, 0.25W, 0603, THICK FILM; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 715K, 1%, 0.25W, 0603, THICK FILM; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 715K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1886
Res, 715K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1886
RES, 715K, 1%, 0.25W, 0603, THICK FILM; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 715K, 1%, 0.25W, 0603, THICK FILM; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 715K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1887
Res, 715K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1887
RES, 715K, 1%, 0.25W, 0603, THICK FILM; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 715K, 1%, 0.25W, 0603, THICK FILM; Resistance:715kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1886
Product Name Res, 715K, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 715000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details