Panasonic Res, 6K98, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic ERJ-UP3F6981V

Description
RES, 6K98, 1%, 0.25W, 0603, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K98, 1%, 0.25W, 0603, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K98, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH1882 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH1882
Res, 6K98, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH1882
RES, 6K98, 1%, 0.25W, 0603, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K98, 1%, 0.25W, 0603, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K98, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic - 68AH2966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
68AH2966
Res, 6K98, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic 68AH2966
RES, 6K98, 1%, 0.25W, 0603, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K98, 1%, 0.25W, 0603, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AH1882
Product Name Res, 6K98, 1%, 0.25W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details